OPPO logo

OPPO UDP-203 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70717
Info modified on:
14 Mar 2024, 19:51:53
Short summary description OPPO UDP-203 DVD/Blu-Ray player 3D Black:

OPPO UDP-203, 4K Ultra HD, 1080p, 2160p, DTS-HD Master Audio, Dolby TrueHD, 7.1 channels, 112 dB, 0.001%

Long summary description OPPO UDP-203 DVD/Blu-Ray player 3D Black:

OPPO UDP-203. HD type: 4K Ultra HD, Supported video modes: 1080p, 2160p. Audio decoders: DTS-HD Master Audio, Dolby TrueHD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 112 dB. Audio formats supported: AIFF, ALAC, APE, FLAC, WAV. Disc types supported: BD-R, BD-RE, CD, CD-R, CD-RW, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R DL, DVD-RW. Ethernet LAN data rates: 1000 Mbit/s, Wi-Fi standards: Wi-Fi 5 (802.11ac)

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.