OPPO Reno2 F, 16.5 cm (6.5"), 8 GB, 128 GB, 48 MP, ColorOS, White
OPPO Reno2 F. Display diagonal: 16.5 cm (6.5"), Display resolution: 2340 x 1080 pixels. Processor family: MediaTek. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS. Battery capacity: 4000 mAh. Product colour: White. Weight: 195 g