OPPO logo

OPPO Reno2 Z 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4000 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23659
Info modified on:
30 Jan 2025, 14:37:02
Short summary description OPPO Reno2 Z 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4000 mAh White:

OPPO Reno2 Z, 16.5 cm (6.5"), 8 GB, 128 GB, 48 MP, Android 9.0, White

Long summary description OPPO Reno2 Z 16.5 cm (6.5") Dual SIM Android 9.0 4G USB Type-C 8 GB 128 GB 4000 mAh White:

OPPO Reno2 Z. Display diagonal: 16.5 cm (6.5"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: MediaTek, Processor model: MT6779. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4000 mAh. Product colour: White. Weight: 195 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.