OPPO logo

OPPO F1s 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3075 mAh Gold

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29855
Info modified on:
27 Feb 2024, 14:00:10
Short summary description OPPO F1s 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3075 mAh Gold:

OPPO F1s, 14 cm (5.5"), 4 GB, 64 GB, 13 MP, Android 5.1, Gold

Long summary description OPPO F1s 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 4 GB 64 GB 3075 mAh Gold:

OPPO F1s. Display diagonal: 14 cm (5.5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.5 GHz, Processor family: MediaTek, Processor model: MT6750. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 3075 mAh. Product colour: Gold. Weight: 160 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.