OPPO logo

OPPO A16 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10143
Info modified on:
27 Feb 2024, 14:14:27
Short summary description OPPO A16 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

OPPO A16 , 16.6 cm (6.52"), 3 GB, 32 GB, 13 MP, Android 11, Blue

Long summary description OPPO A16 16.6 cm (6.52") Dual SIM Android 11 4G USB Type-C 3 GB 32 GB 5000 mAh Blue:

OPPO A16 . Display diagonal: 16.6 cm (6.52"), Display resolution: 1600 x 720 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: Helio G35. RAM capacity: 3 GB, RAM type: LPDDR4X, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 11. Battery capacity: 5000 mAh. Product colour: Blue. Weight: 190 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.