OPPO logo

OPPO A15 16.6 cm (6.52") Single SIM Android 10 4G 2 GB 32 GB 4230 mAh Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29226
Info modified on:
16 Jul 2024, 11:45:54
Short summary description OPPO A15 16.6 cm (6.52") Single SIM Android 10 4G 2 GB 32 GB 4230 mAh Black:

OPPO A15 , 16.6 cm (6.52"), 2 GB, 32 GB, 13 MP, Android 10, Black

Long summary description OPPO A15 16.6 cm (6.52") Single SIM Android 10 4G 2 GB 32 GB 4230 mAh Black:

OPPO A15 . Display diagonal: 16.6 cm (6.52"), Display resolution: 1600 x 720 pixels. Processor family: MediaTek, Processor model: Helio P35. RAM capacity: 2 GB, RAM type: LPDDR4X, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Single SIM. Operating system installed: Android 10. Battery capacity: 4230 mAh. Product colour: Black. Weight: 175 g

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.