OPPO logo

OPPO BDP-93 DVD/Blu-Ray player 3D Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21747
Info modified on:
21 Oct 2022, 10:32:10
Short summary description OPPO BDP-93 DVD/Blu-Ray player 3D Black:

OPPO BDP-93, Full HD, NTSC, PAL, 480i, 480p, 576i, 576p, 720p, 1080i, 1080p, DTS, DTS-HD, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, 7.1 channels, 110 dB

Long summary description OPPO BDP-93 DVD/Blu-Ray player 3D Black:

OPPO BDP-93. HD type: Full HD, Analog signal format system: NTSC, PAL, Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Audio decoders: DTS, DTS-HD, DTS-HD Master Audio, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, Audio output channels: 7.1 channels, Signal-to-Noise Ratio (SNR): 110 dB. Playback disc formats: DVD-Audio, DVD-Video, SACD, Disc types supported: BD, BD-R, BD-R DL, BD-RE, BD-RE DL, CD, CD-R, CD-RW, DVD, DVD+R, DVD+R DL, DVD+RW, DVD-R, DVD-R.... AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 35 W. Width: 430 mm, Depth: 311 mm, Height: 79 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.