OPPO logo

OPPO A9 2020 Green

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22742
Info modified on:
09 Mar 2024, 14:04:25
Short summary description OPPO A9 2020 Green:

OPPO A9 2020, Green, 75.6 mm, 9.1 mm, 163.6 mm

Long summary description OPPO A9 2020 Green:

OPPO A9 2020. Product colour: Green. Width: 75.6 mm, Depth: 9.1 mm, Height: 163.6 mm

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.