OPPO logo

OPPO Find X2 Lite 16.3 cm (6.4") Android 10 5G 8 GB 128 GB 4025 mAh White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17416
Info modified on:
16 Jul 2024, 11:45:04
Short summary description OPPO Find X2 Lite 16.3 cm (6.4") Android 10 5G 8 GB 128 GB 4025 mAh White:

OPPO Find X2 Lite , 16.3 cm (6.4"), 8 GB, 128 GB, 48 MP, Android 10, White

Long summary description OPPO Find X2 Lite 16.3 cm (6.4") Android 10 5G 8 GB 128 GB 4025 mAh White:

OPPO Find X2 Lite . Display diagonal: 16.3 cm (6.4"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.3 GHz, Processor family: Qualcomm Snapdragon, Processor model: 765G. RAM capacity: 8 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. Operating system installed: Android 10. Battery capacity: 4025 mAh. Product colour: White. Weight: 180 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.