OPPO logo

OPPO A91 16.3 cm (6.4") Dual SIM ColorOS 4G USB Type-C 8 GB 128 GB 4025 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13926
Info modified on:
18 Mar 2025, 11:50:20
Short summary description OPPO A91 16.3 cm (6.4") Dual SIM ColorOS 4G USB Type-C 8 GB 128 GB 4025 mAh Black:

OPPO A91, 16.3 cm (6.4"), 8 GB, 128 GB, 48 MP, ColorOS, Black

Long summary description OPPO A91 16.3 cm (6.4") Dual SIM ColorOS 4G USB Type-C 8 GB 128 GB 4025 mAh Black:

OPPO A91. Display diagonal: 16.3 cm (6.4"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.1 GHz, Processor family: MediaTek, Processor model: MT6771V. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS. Battery capacity: 4025 mAh. Product colour: Black. Weight: 172 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.