OPPO logo

OPPO AX7 CPH1903 15.8 cm (6.2") Android 8.1 4G Micro-USB 4 GB 64 GB 4230 mAh Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30755
Info modified on:
14 Mar 2024, 19:07:53
Short summary description OPPO AX7 CPH1903 15.8 cm (6.2") Android 8.1 4G Micro-USB 4 GB 64 GB 4230 mAh Blue:

OPPO AX7 CPH1903, 15.8 cm (6.2"), 4 GB, 64 GB, 13 MP, Android 8.1, Blue

Long summary description OPPO AX7 CPH1903 15.8 cm (6.2") Android 8.1 4G Micro-USB 4 GB 64 GB 4230 mAh Blue:

OPPO AX7 CPH1903. Display diagonal: 15.8 cm (6.2"), Display resolution: 1520 x 720 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 4 GB, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 8.1. Battery capacity: 4230 mAh. Product colour: Blue. Weight: 158 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.