OPPO logo

OPPO Reno CPH1917 16.3 cm (6.4") Single SIM Android 9.0 4G USB Type-C 6 GB 256 GB 3765 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73378
Info modified on:
27 Feb 2024, 13:47:42
Short summary description OPPO Reno CPH1917 16.3 cm (6.4") Single SIM Android 9.0 4G USB Type-C 6 GB 256 GB 3765 mAh Black:

OPPO Reno CPH1917, 16.3 cm (6.4"), 6 GB, 256 GB, 48 MP, Android 9.0, Black

Long summary description OPPO Reno CPH1917 16.3 cm (6.4") Single SIM Android 9.0 4G USB Type-C 6 GB 256 GB 3765 mAh Black:

OPPO Reno CPH1917. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: 710. RAM capacity: 6 GB, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Single SIM. Operating system installed: Android 9.0. Battery capacity: 3765 mAh. Product colour: Black. Weight: 185 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.