OPPO logo

OPPO Enco Air W32 White Headset Wireless In-ear Calls/Music USB Type-C Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
267490
Info modified on:
03 Nov 2023, 17:50:15
Short summary description OPPO Enco Air W32 White Headset Wireless In-ear Calls/Music USB Type-C Bluetooth:

OPPO Enco Air W32 White, Wireless, 20 - 20000 Hz, Calls/Music, 40.4 g, Headset, White

Long summary description OPPO Enco Air W32 White Headset Wireless In-ear Calls/Music USB Type-C Bluetooth:

OPPO Enco Air W32 White. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 10 m. Weight: 40.4 g. Product colour: White

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.