OPPO logo

OPPO Find X5 Lite 16.3 cm (6.43") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 4500 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150846
Info modified on:
20 Dec 2024, 06:03:22
Short summary description OPPO Find X5 Lite 16.3 cm (6.43") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 4500 mAh Black:

OPPO Find X5 Lite , 16.3 cm (6.43"), 8 GB, 256 GB, 64 MP, Android 12, Black

Long summary description OPPO Find X5 Lite 16.3 cm (6.43") Dual SIM Android 12 5G USB Type-C 8 GB 256 GB 4500 mAh Black:

OPPO Find X5 Lite . Display diagonal: 16.3 cm (6.43"), Display resolution: 2400 x 1080 pixels. Processor family: MediaTek, Processor model: Dimensity 900. RAM capacity: 8 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 64 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: Android 12. Battery capacity: 4500 mAh. Product colour: Black. Weight: 173 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.