OPPO logo

OPPO Find X3 Neo 16.6 cm (6.55") Dual SIM ColorOS 11.1 5G USB Type-C 12 GB 256 GB 4500 mAh Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33699
Info modified on:
20 Dec 2024, 02:42:34
Short summary description OPPO Find X3 Neo 16.6 cm (6.55") Dual SIM ColorOS 11.1 5G USB Type-C 12 GB 256 GB 4500 mAh Silver:

OPPO Find X3 Neo , 16.6 cm (6.55"), 12 GB, 256 GB, 50 MP, ColorOS 11.1, Silver

Long summary description OPPO Find X3 Neo 16.6 cm (6.55") Dual SIM ColorOS 11.1 5G USB Type-C 12 GB 256 GB 4500 mAh Silver:

OPPO Find X3 Neo . Display diagonal: 16.6 cm (6.55"), Display resolution: 2400 x 1080 pixels. Processor frequency: 2.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 865. RAM capacity: 12 GB, RAM type: LPDDR4X, Internal storage capacity: 256 GB. Rear camera resolution (numeric): 50 MP, Rear camera type: Quad camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 11.1. Battery capacity: 4500 mAh. Product colour: Silver. Weight: 184 g

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.