OPPO logo

OPPO A15 16.6 cm (6.52") Dual SIM ColorOS 7.2 4G 3 GB 32 GB 4230 mAh Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
257173
Info modified on:
20 Dec 2024, 03:17:09
Short summary description OPPO A15 16.6 cm (6.52") Dual SIM ColorOS 7.2 4G 3 GB 32 GB 4230 mAh Blue:

OPPO A15 , 16.6 cm (6.52"), 3 GB, 32 GB, 13 MP, ColorOS 7.2, Blue

Long summary description OPPO A15 16.6 cm (6.52") Dual SIM ColorOS 7.2 4G 3 GB 32 GB 4230 mAh Blue:

OPPO A15 . Display diagonal: 16.6 cm (6.52"), Display resolution: 1600 x 720 pixels. Processor frequency: 2.3 GHz, Processor family: MediaTek, Processor model: Helio P35. RAM capacity: 3 GB, RAM type: LPDDR4X, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 7.2. Battery capacity: 4230 mAh. Product colour: Blue. Weight: 175 g

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.