OPPO logo

OPPO A53s 16.5 cm (6.5") Dual SIM ColorOS 7.2 4G USB Type-C 4 GB 128 GB 5000 mAh Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
260703
Info modified on:
27 Jan 2025, 15:27:04
Short summary description OPPO A53s 16.5 cm (6.5") Dual SIM ColorOS 7.2 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

OPPO A53s , 16.5 cm (6.5"), 4 GB, 128 GB, 13 MP, ColorOS 7.2, Black

Long summary description OPPO A53s 16.5 cm (6.5") Dual SIM ColorOS 7.2 4G USB Type-C 4 GB 128 GB 5000 mAh Black:

OPPO A53s . Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 7.2. Battery capacity: 5000 mAh. Product colour: Black. Weight: 186 g

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.