OPPO A53 , 16.5 cm (6.5"), 4 GB, 64 GB, 13 MP, ColorOS 7.2, Mint colour
OPPO A53 . Display diagonal: 16.5 cm (6.5"), Display resolution: 1600 x 720 pixels. Processor frequency: 1.8 GHz, Processor family: Qualcomm Snapdragon, Processor model: 460. RAM capacity: 4 GB, RAM type: LPDDR4X, Internal storage capacity: 64 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Triple camera. SIM card capability: Dual SIM. Operating system installed: ColorOS 7.2. Battery capacity: 5000 mAh. Product colour: Mint colour. Weight: 186 g