OPPO logo

OPPO Reno Z 16.3 cm (6.4") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4035 mAh Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10706
Info modified on:
14 Mar 2024, 18:17:40
Short summary description OPPO Reno Z 16.3 cm (6.4") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4035 mAh Black:

OPPO Reno Z, 16.3 cm (6.4"), 4 GB, 128 GB, 48 MP, Android 9.0, Black

Long summary description OPPO Reno Z 16.3 cm (6.4") Dual SIM Android 9.0 4G USB Type-C 4 GB 128 GB 4035 mAh Black:

OPPO Reno Z. Display diagonal: 16.3 cm (6.4"), Display resolution: 2340 x 1080 pixels. Processor frequency: 2.2 GHz, Processor family: MediaTek, Processor model: Helio P90. RAM capacity: 4 GB, Internal storage capacity: 128 GB. Rear camera resolution (numeric): 48 MP, Rear camera type: Dual camera. SIM card capability: Dual SIM. Operating system installed: Android 9.0. Battery capacity: 4035 mAh. Product colour: Black. Weight: 186 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.