Opengear CM7196A-2-DAC-US, HTTPS, SSH, Nagios NSCA, NRPE, SNMP, TFTP, FTP, PAP/CHAP, RADIUS w/ RSA SecurID & LDAP, 802.1x RADIUS, FIPS 140-2, RJ-45, 440 x 175 x 45 mm, 4 kg
Opengear CM7196A-2-DAC-US. Management protocols: HTTPS, SSH, Nagios NSCA, NRPE, SNMP, TFTP, FTP. Authentication method: PAP/CHAP, RADIUS w/ RSA SecurID & LDAP, Security algorithms: 802.1x RADIUS, FIPS 140-2. Console port: RJ-45. Dimensions (WxDxH): 440 x 175 x 45 mm, Weight: 4 kg. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz