Olympus logo

Olympus Handheld S-723 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6323
Info modified on:
04 Apr 2019, 05:13:46
Long product name Olympus Handheld S-723 Black:

Handheld S-723

Short summary description Olympus Handheld S-723 Black:

Olympus Handheld S-723, 400 - 4000, 3.6 cm, Black, 17 h, AA / LR6 / R6, 160 g

Long summary description Olympus Handheld S-723 Black:

Olympus Handheld S-723. Frequency range: 400 - 4000. Loudspeaker diameter: 3.6 cm. Product colour: Black. Battery life (max): 17 h, Battery type: AA / LR6 / R6. Weight: 160 g, Dimensions (WxDxH): 26 x 58 x 121 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.