Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FE-340
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FE340BLW
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOlympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4815
This statistic is based on the 88682 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86695 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue :
The short editorial description of Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue

Prepared for all your photographic encounters, 8 megapixel FE-340 with 5x optical zoom 2.7" LCD screen
More>>>
Short summary description Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue:
This short summary of the Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus FE-340, 8 MP, 3264 x 2448 pixels, CCD, 5x, 116 g, Blue

Long summary description Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue:
This is an auto-generated long summary of Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue based on the first three specs of the first five spec groups.

Olympus FE-340. Megapixel: 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range (f-f): 6.3 - 31.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 116 g. Product colour: Blue

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Uk has collected 8 expert reviews for Olympus FE-340 8 MP CCD 3264 x 2448 pixels Blue and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Nl heeft 8 proffesionele recensies verzameld voor Olympus FE-340 8 MP CCD 3264 x 2448 Pixels Blauw. Het gemiddelde van deze proffesionele recensies is 78 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Fr a recueilli 8 avis d’experts pour Olympus FE-340 8 MP CCD (dispositif à transfert de charge) 3264 x 2448 pixels Bleu et la note moyenne est de 78 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
De hat 8 Expertenmeinungen über Olympus FE-340 8 MP CCD 3264 x 2448 Pixel Blau eingeholt. Das duchschnittliche Epertenrating ist 78 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Testseek ha raccolto 8 recensioni da parte di esperti per Olympus FE-340 8 MP CCD 3264 x 2448 Pixel Blu e la valutazione media da parte degli esperti è di 78 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Es ha coleccionado 8 opiniones de expertos para Olympus FE-340 8 MP CCD 3264 x 2448 Pixeles Azul y la calificación media es 78 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Dk har samlet 8 ekspertanmeldelser for Olympus FE-340 8 MP CCD 3264 x 2448 pixel Blå og den gennemsnitlige ekspertbedømmelse er 78 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
78%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:02:49
Se har samlat in 8 experttester för Olympus FE-340 8 MP CCD 3264 x 2448 pixlar Blå och det genomsnittliga betyget är 78 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
78%
Source Review comments Score
Cameras.co.uk
Updated:
2016-11-15 02:02:49
The Olympus FE-340 is an 8 megapixel digital camera with a 5x optical zoom lens. It is small enough to slip into a pocket. In terms of both design and features the FE-340 is a simple, unfussy camera. It offers a bit of extra zoom power when compared t...
80%
tecnozoom.it
Updated:
2016-11-15 02:02:49
La fotocamera presenta un corpo elegante, raffinato e ultraleggero, realizzato completamente in metallo. Le dimensioni sono ridotte, 96,9 mm di larghezza, 57,5 mm di altezza e solamente 22,6 mm di spessore, per un peso di 116 grammi. La fotocamera dis...
Good Prezzo; Face detection; Stabilizzatore; ZOOM OTTICO; Sesnsibilità...
Bad Solo un tipo di schede supportato...
Bottom line Corpo in metallo, raffinata ed elegante, la fotocamera compatta Olympus FE-340 è una buona rappresentante della famiglia Easy, con la sua estrema facilità d’uso e caratteristiche interessanti. Il sensore è discretamente elevato, 8 MP, lo zoom è buono...
70%
bitcity.it
Updated:
2016-11-15 02:02:49
Non si tratta di uno di quelli zoom super potenti, che equipaggiano certe compatte di fascia alta, ma siamo comunque nell'ordine di una escursione focale equivalente a 36-180 mm nel formato 35 mm. Niente male per una fotocamera che costa meno di 200 eu...
Good Ottimo apporto qualità/prezzo, zoom con ampia escursione focale, modalità stabilizzazione immagine, super macro a 3 cm, Face Detection e Smile, rumore contenuto alle alte sensibilità.
Bad Un po’ scomodo il selettore dello zoom.
90%
trustedreviews.com
Updated:
2016-11-15 02:02:49
I really wish Olympus would make up its collective mind about the FE range of mid-priced digital compacts. Are they supposed to be good, or are they crap? Last August we saw the disappointing FE-230 , then in September we had the really rather good FE-250...
70%
imaging-resource.com
Updated:
2016-11-15 02:02:49
The Olympus FE-340 is pocketable and user friendly, and boasts a very nice selection of preset scene modes, auto modes and useful in-camera guides and correction tools. Its an excellent choice for novices who want to learn slowly, and for anyone who t...
Good Small, slim size, 5x optical zoom, Enjoyable to use, Light weight, Smile Shot and Face Detection for good, in-focus pictures of kids, Good selection of useful preset shooting modes, Good overall color, Large 2.7-inch LCD is usable in very bright light...
Bad High lens distortion at full wide angle, Distracting image noise at ISOs 400 and up, Some blurring in corners at both zoom settings, especially the lower left corner, Slightly soft detail definition overall, Slow shot-to-shot times...
Bottom line The Olympus FE-340 is pocketable and user friendly, and boasts a very nice selection of preset scene modes, auto modes and useful in-camera guides and correction tools. Its an excellent choice for novices who want to learn slowly, and for anyone who t...
0%
digitalcamerareview.com
Updated:
2016-11-15 02:02:49
The is the current mid-range model of the entry-level FE line of digital cameras from . The F40 is an 8 megapixel camera, with a 5x optical zoom, 2.7-inch LCD, and a sturdy, slim metal body.(view large image) With a 5x zoom in a slim body at a budg...
Good Solid metal body with nice styling, Plenty of resolution in LCD, Nice lens, Easy to use...
Bad Average image quality, Average overall performance, Smeared flash shots, and noise/noise reduction in general, Olympus FE340...
Bottom line The Olympus FE-340 provides a respectable 8 megapixels of resolution with acceptable levels of performance across the board. If you are looking for a well built, slim, entry-level camera that's easy to use, the FE-340 makes a good choice. However, the...
0%
g4tv.com
Updated:
2016-11-15 02:02:49
Video Review: If it’s the next big thing in technology, we know about it. If it’s the gadget that everyone craves, we’ll review it. If it’s the tech that you just can’t live without, we will bring it to you live and direct in Gadget Pr0n.We’re the only...
0%
smartson.se
Updated:
2016-11-15 02:02:49
Liten och enkel att ta med sig, lätt att använda och med en hållbar design är omdömet gällande Olympus FE-340. Med hyfsad bildkvalitet och en bra zoom får kameran ett medelbetyg av de flesta testare.
0%
Show all
Customer service details