Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Olympus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus 1010
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
226270
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOlympus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7322
This statistic is based on the 96580 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94409 free Open Icecat users.
Info modified on: 04 Apr 2019 08:34:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver :
The short editorial description of Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver

Stylus 1010 - 10.1 MP
More>>>
Short summary description Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Olympus Stylus 1010, 10.1 MP, 3648 x 2736 pixels, 1/2.33", CCD, 7x, Silver

Long summary description Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Olympus Stylus 1010. Megapixel: 10.1 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 7x, Digital zoom: 5x, Focal length range: 6.6 - 46.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 14.7 MB. Weight: 135 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:42
Uk has collected 13 expert reviews for Olympus Stylus 1010 1/2.33" 10.1 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:44
Nl heeft 13 proffesionele recensies verzameld voor Olympus Stylus 1010 1/2.33" 10,1 MP CCD 3648 x 2736 Pixels Zilver. Het gemiddelde van deze proffesionele recensies is 76 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:42
Fr a recueilli 13 avis d’experts pour Olympus Stylus 1010 1/2.33" 10,1 MP CCD (dispositif à transfert de charge) 3648 x 2736 pixels Argent et la note moyenne est de 76 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:42
De hat 13 Expertenmeinungen über Olympus Stylus 1010 1/2.33 Zoll 10,1 MP CCD 3648 x 2736 Pixel Silber eingeholt. Das duchschnittliche Epertenrating ist 76 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:42
Testseek ha raccolto 13 recensioni da parte di esperti per Olympus Stylus 1010 1/2.33" 10,1 MP CCD 3648 x 2736 Pixel Argento e la valutazione media da parte degli esperti è di 76 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:43
Es ha coleccionado 13 opiniones de expertos para Olympus Stylus 1010 1/2.33" 10,1 MP CCD 3648 x 2736 Pixeles Plata y la calificación media es 76 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:44
Dk har samlet 13 ekspertanmeldelser for Olympus Stylus 1010 1/2.33" 10,1 MP CCD 3648 x 2736 pixel Sølv og den gennemsnitlige ekspertbedømmelse er 76 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
76%
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 01:59:44
Se har samlat in 13 experttester för Olympus Stylus 1010 1/2.33" 10,1 MP CCD 3648 x 2736 pixlar Silver och det genomsnittliga betyget är 76 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
76%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-23 01:59:38
You wont be disappointed, trouble is, you wont be blown away either...
Good 7x optical zoom, Shadow Adjustment technology, screen...
Bad Images are soft, guide wont help you learn...
Bottom line You wont be disappointed, trouble is, you wont be blown away either...
70%
Cameras.co.uk
Updated:
2011-09-23 01:59:38
The Olympus MJU 1010 is a 10 megapixel digital camera. It has a 7x optical zoom lens. This is a long zoom for a camera of this compact size. Why Buy the Olympus MJU 1010?The main reason for buying the MJU 1010 is to pick up a small camera with a good...
78%
digicambuyer.co.uk
Updated:
2011-09-23 01:59:40
The first thing that strikes us about the Olympus μ [mju:] 1010 is the styling. Our review model - electric blue with chrome, graphite and silver accents - is certainly eye-catching. The camera's metal body is one sinuous curve, tapered towards one e...
Good Builtin user guide, Simple, stylish interface, Wide viewing angle LCD...
Bad Panorama mode is only available for xDPicture card users...
80%
theregister.co.uk
Updated:
2011-09-23 01:59:42
This is a pretty well-specified camera considering the price and target audience. There’s a beefy 7x 6.6-46.2mm optical zoom lens for starters, which is equivalent to a 37-260mm zoom on a 35mm camera. Olympus µ1010: it even works underwater The 1/2...
Bottom line The only fly in the Olympus µ1010 ointment is that it takes the several seconds before it’s ready for the next shot, unless you use the continuous mode function - although you have to settle for smaller image files if you use this feature. The µ1010...
80%
magnus.de
Updated:
2011-09-23 01:59:38
Ihr 2,7- Zoll-Monitor liefert eine recht scharfe, rauscharme Vorschau, und der Sensor gleicht ungewollte Bewegungen zumindest in gewissem Maß aus. Die Belichtungskorrektur liegt auf einer separaten Schnellzugriffstaste, wichtige Parameter wie Weißabgle...
0%
tecnozoom.it
Updated:
2011-09-23 01:59:42
La fotocamera presenta un corpo macchina compatto ed elegante, realizzato in metallo e disponibile nelle colorazioni Starry Silver, Midnight Black e Royal Blue. Le dimensioni esatte sono 99 millimetri di larghezza, 56,3 millimetri di altezza e 25, mil...
Good Sensore da 10 MP; Face detection; Stabilizzatore di immagine...
Bad Bassa sensiblità ISO...
Bottom line L’Olympus Mju 1010 è una fotocamera compatta di tutto rispetto, le cui caratteristiche più evidenti sono, a parte il grande schermo da 2,7 pollici, il sensore da 10 MP, lo stabilizzatore, uno zoom ottico 5x, quindi superiore alla media, il face detect...
70%
trustedreviews.com
Updated:
2011-09-23 01:59:38
Sometimes I don't understand marketing strategies at all. I have, sitting in front of me, two digital cameras; the Olympus mju 1010 and mju 1020, which were both launched at the same time in January this year. Both models have 10.1-megapixel sensors, 7x z...
80%
smartson.se
Updated:
2011-09-23 01:59:38
En snygg kompaktkamera med 10,1 megapixel och 7x optisk zoom som tar bra bilder. Den får beröm för bland annat snabb start och responsiv autofokus samt god ergonomi men huvudmenyn upplevs som smått rörig.
0%
cw.no
Updated:
2011-09-23 01:59:40
Olympus Stylus Mju 1010 fortsetter i god, gammel Olympus-tradisjon med å være spesielt stilig designet. Forskjellen på Mju 1010-modellen, som vi har testet, og Mju 1020, er at sistnevnte har en nyere generasjon lcd-skjerm, kalt HyperCrystal II. Like fu...
67%
dinside.no/data
Updated:
2011-09-23 01:59:42
Olympus Mju 1010 er et utrolig lekkert kamera med robust innpakning, flott skjerm og brukervennlige løsninger. 7X zoom i et så lite kamera er rett og slett ekstremt oppsiktsvekkende. Det var derfor ikke uventet at det var en del å utsette på de optiske...
0%