Product Brochure/Datasheet
(3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name OKI C712n Colour 1200 x 600 DPI A4
:
600 x 1200 dpi, TCP/IP, 435 x 604 x 389 mm, 54 dBA
The short editorial description of OKI C712n Colour 1200 x 600 DPI A4
600 x 1200 dpi, TCP/IP, 435 x 604 x 389 mm, 54 dBA
More>>>
Short summary description OKI C712n Colour 1200 x 600 DPI A4:
This short summary of the OKI C712n Colour 1200 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI C712n, LED, Colour, 1200 x 600 DPI, A4, 36 ppm, O
Long summary description OKI C712n Colour 1200 x 600 DPI A4:
This is an auto-generated long summary of OKI C712n Colour 1200 x 600 DPI A4 based on the first three specs of the first five spec groups.
OKI C712n. Print technology: LED, Colour. Number of print cartridges: 4, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 36 ppm, Duplex printing: O. Product colour: Black, White