Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MICROLINE 6300 Flatbed
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01187601
Category
A dot matrix printer or impact matrix printer is a type of printer with a print head that prints by impact, striking an ink-soaked cloth ribbon against the paper, much like a typewriter. Unlike a typewriter, letters are drawn out of a dot matrix, consisting of needles, and thus varied fonts and arbitrary graphics can be produced. Because the printing is done by applying mechanical pressure, these printers can create carbon copies.
Dot Matrix Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24385
This statistic is based on the 90425 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88406 free Open Icecat users.
Info modified on: 04 Mar 2020 14:13:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI :
The short editorial description of OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI

MICROLINE 6300 Flatbed
More>>>
OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI:
The official marketing text of OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI as supplied by the manufacturer

With print speeds of up to 450 characters per second and multi-part copy capability, the ML6300FB provides unerring support for businesses that have a strong customer service/productivity emphasis. Its flat bed design and straight paper-path makes it ideal for printing on awkward media varying from light to heavy, including card stock.

Businesses most likely to benefit from the ML6300FB include hotels, banks, retail stores, or remote and even industrial offices that frequently deal with pre-printed forms, cheques, tickets, receipts and labels – both pre-cut and tractor fed. Additionally, the small footprint makes it the ideal choice for businesses where space is at a premium.

Features:
- Small footprint allows printer to be close at hand without getting in the way.
- Flat bed design gives broad media handling capability, including card stock.
- Multi-part paper handling (original + 5 copies) for greater efficiency and convenience.
- Print speeds of up to 450 characters per second for faster transactions.
- ‘Clean hands’ ribbon changing ensures no delay, mess or hassle when fitting a new ribbon.

Short summary description OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI:
This short summary of the OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI MICROLINE 6300 Flatbed, 450 cps, 360 x 360 DPI, 400 cps, 6 copies, Double height, Double width, Emphasized, Enhanced, Italics, Subscript, Superscript, Underline, A4 (210 x 297 mm)

Long summary description OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI:
This is an auto-generated long summary of OKI MICROLINE 6300 Flatbed dot matrix printer 450 cps 360 x 360 DPI based on the first three specs of the first five spec groups.

OKI MICROLINE 6300 Flatbed. Maximum print speed: 450 cps, Maximum resolution: 360 x 360 DPI, Normal print speed: 400 cps. Maximum print size: A4 (210 x 297 mm). Buffer size: 64 KB, Sound pressure level (printing): 58 dB, Page description languages: Epson LQ. Print head: 24-pin, Print head life: 200 million characters, Ribbon life: 4 million characters. Weight: 7 kg

Printing
Colour *
No
Maximum print speed *
Maximum device printing speed.
450 cps
Maximum resolution *
Maximum printing resolution.
360 x 360 DPI
Maximum printing width (columns) *
The maximum width that the printer is able to print on the paper if it prints columns.
212
Normal print speed
400 cps
Maximum number of copies
6 copies
Typestyles supported
Double height, Double width, Emphasized, Enhanced, Italics, Subscript, Superscript, Underline
Paper handling
Maximum print size
The maximum size that an image can be printed with a good resolution.
A4 (210 x 297 mm)
Features
Buffer size *
The buffer is a temporary memory area in which data is stored while it is being processed or transferred, especially one used while streaming video or downloading audio. The buffer size is usually measured in MB (megabytes) or KB (kilobytes).
64 KB
Features
Sound pressure level (printing) *
58 dB
Page description languages *
Epson LQ
Endurance
Print head *
Component of a printer that applies the mark or image to the paper.
24-pin
Print head life
200 million characters
Ribbon life
4 million characters
Mean time between failures (MTBF)
Statistical model used to indicate product/mechanism reliability; expressed in hours and percentage of duty cycle. This number (in hours) does not indicate the mean time before failure for a single unit/mechanism.
12000 h
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
7 kg
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
210 x 425 x 255 mm
Power requirements
220-240V, 50/60 Hz
Fonts included
Courier, Roman, Swiss, Prestige, Gothic, Utility, Swiss Bold, Orator, OCR-A, OCR-B, HSD & Barcodes
Customer service details