More>>>
Short summary description OKI C3300N Colour 600 x 1200 DPI A4:
This short summary of the OKI C3300N Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.
OKI C3300N, Laser, Colour, 600 x 1200 DPI, A4, 16 ppm, Network ready
Long summary description OKI C3300N Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C3300N Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.
OKI C3300N. Print technology: Laser, Colour. Maximum duty cycle: 35000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm. Network ready