Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OKI C5900dtn A4 Colour Printer 600 x 1200 DPI

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5900dtn A4 Colour Printer
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01182101 show
Show alternative article codes used in the online market place
Category
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byOKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20904
This statistic is based on the 90237 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88219 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description OKI C5900dtn A4 Colour Printer 600 x 1200 DPI:
This short summary of the OKI C5900dtn A4 Colour Printer 600 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C5900dtn A4 Colour Printer, Colour, 600 x 1200 DPI, A4, 32 ppm

Long summary description OKI C5900dtn A4 Colour Printer 600 x 1200 DPI:
This is an auto-generated long summary of OKI C5900dtn A4 Colour Printer 600 x 1200 DPI based on the first three specs of the first five spec groups.

OKI C5900dtn A4 Colour Printer. Colour. Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm

Printing
Colour *
Yes
Maximum resolution *
Maximum printing resolution.
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
The print speed of a printer for black & white A4 pages, normal quality. The exact speed varies depending on the system configuration, software program, and document complexity.
32 ppm
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Time to first page (black, normal)
8 s
Time to first page (colour, normal)
9 s
Features
Maximum duty cycle *
The maximum number of prints/copies made by a printer/copier in a fixed period.
60000 pages per month
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
The maximum size that an image can be printed with a good resolution.
210 x 297 mm
Media types supported
The types of media which can be used with this product.
A4, A5, B5, A6
Performance
Internal memory *
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
256 MB
Performance
Sound pressure level (printing) *
55.6 dB
Sound power level (standby)
37 dB
Power
Power consumption (printing) *
490 W
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 32 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
51 kg
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
486.5 x 400 x 621 mm
Other features
Power requirements
220-240VAC 50Hz +/-2%
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 98 / ME / NT4.0 / 2000 / XP Home / XP Professional / XP Professional x64 / Server 2003 / Server 2003 x64 / Mac OS 9.0 / Mac OS X PowerPC 10.2 / Mac OS X Intel 10.4.4
Recommended humidity operating range
Recommended range of relative humidity within which the product can operate.
50 - 70
Recommended operating temperature range (T-T)
17 - 27 °C
Brand Image Product code Product Stock Price from
OKI C5900dn A4 Colour Printer 600 x 1200 DPI OKI C5900dn A4 Colour Printer 600 x 1200 DPI
(show image)
01182001 C5900dn A4 Colour Printer 0,00
(excl. VAT)
0,00 (incl. VAT)
OKI C5900n A4 Colour Printer 600 x 1200 DPI OKI C5900n A4 Colour Printer 600 x 1200 DPI
(show image)
01181901 C5900n A4 Colour Printer EUR 443,82
(excl. VAT)
EUR 532,58 (incl. VAT)
OKI C5900cdtn A4 Colour Printer 600 x 1200 DPI OKI C5900cdtn A4 Colour Printer 600 x 1200 DPI
(show image)
01182201 C5900cdtn A4 Colour Printer 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details