location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C5600dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C5600dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01181401 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53062
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C5600dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Maximum duty cycle: 60000 pages per month
  • - Total input capacity: 300 sheets Total output capacity: 250 sheets
  • - Internal memory: 64 MB 200 MHz
Long product name OKI C5600dn Colour 600 x 1200 DPI A4 :
The long product name of OKI C5600dn Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C5600dn - Kleuren Laserprinter met standaard duplex-eenheid
More>>>
Short summary description OKI C5600dn Colour 600 x 1200 DPI A4:
This short summary of the OKI C5600dn Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C5600dn, Laser, Colour, 600 x 1200 DPI, A4, 20 ppm

Long summary description OKI C5600dn Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C5600dn Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C5600dn. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 60000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 20 ppm

Country Distributor
United Kingdom 1 distributor(s)