Nova logo

Nova 186200 Double Fryer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86193
Info modified on:
29 Jun 2024, 11:42:44
End of life date:
25 Jun 2024
Short summary description Nova 186200 Double Fryer:

Nova 186200 Double Fryer, Deep fryer, 6 L, 1.8 kg, 190 °C, Double, Black, Stainless steel

Long summary description Nova 186200 Double Fryer:

Nova 186200 Double Fryer. Product type: Deep fryer, Capacity: 6 L, Fryer food capacity: 1.8 kg. Construction type: Double, Product colour: Black, Stainless steel, Control type: Rotary. Power: 3600 W, AC input voltage: 220-240 V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.