Nova logo

Nova 180702 Frit Prof Line Duo 2x3L.

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56943
Info modified on:
21 Oct 2022, 10:32:10
End of life date:
05 Jan 2018
Short summary description Nova 180702 Frit Prof Line Duo 2x3L.:

Nova 180702 Frit Prof Line Duo 2x3L., 1.8 kg, 6 L, Double, Stainless steel, Stand-alone, Stainless steel

Long summary description Nova 180702 Frit Prof Line Duo 2x3L.:

Nova 180702 Frit Prof Line Duo 2x3L.. Fryer food capacity: 1.8 kg, Oil content: 6 L. Construction type: Double, Product colour: Stainless steel, Appliance placement: Stand-alone. Power: 4000 W, AC input voltage: 230 V. Thermostat range: 0 - 190 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.