Norton Save & Restore 2.0, Backup / Recovery, Box, 1 license(s), Portuguese, 300 MHz, 512 MB
Norton Save & Restore 2.0. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: 300 MHz, Minimum RAM: 512 MB, Minimum storage drive space: 160 MB. Platform: PC, Supported storage: CDR/RW, DVD+-R/RW, USB, FireWire (IEEE 1394), Iomega Zip, Jaz