Norton logo

Norton Ghost 10 1 license(s) Backup / Recovery

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32324
Info modified on:
20 Jul 2023, 08:33:22
Long product name Norton Ghost 10 1 license(s) Backup / Recovery:

Norton Ghost 10, DE, Win32

Norton Ghost 10 1 license(s) Backup / Recovery:

Save the stuff you care about with the new Norton Ghost. From photos and music to tax documents, Norton Ghost 10.0 automatically backs up and recovers everything on your computer. Reliable, efficient, and versatile, Norton Ghost optimizes backup space, works with a wide range of media devices, and brings back your entire system in a few short steps.

Key Features

* Backs up everything on your computer - digital music, photos, financial documents, applications, settings, operating system, etc. - in one easy step.
* Recovers your system and data even when you can't restart your operating system.
* Makes incremental backups to maximize space and save time.
* Makes backups on the fly, without restarting your system.
* Backs up to almost any media, including CDR/RW and DVD+-R/RW drives, USB and FireWire® (IEEE 1394) devices, and Iomega® Zip® and Jaz® drives.

New Features

* Automatically creates an initial backup schedule based on your computer's configuration.
* Automatically detects storage devices, analyzes your system, and offers "best practice" backup advice during installation.
* Automatically monitors and optimizes backup disk space.
* Triggers backups on key events, like new program installations or user logins.
* Creates new backups on demand with One Button "Back Up Now".
* Encrypts backups to help keep them secure.
* Task-based interface simplifies management and monitoring.
* Displays all scheduled backups - plus the degree of backup protection for each drive on your computer - in one convenient view.
* One-step setup wizard makes installation and configuration quick and easy.
* Begins backing up to Maxtor external drives by simply pressing the Maxtor OneTouch™ button.

Short summary description Norton Ghost 10 1 license(s) Backup / Recovery:

Norton Ghost 10, Backup / Recovery, 1 license(s), German, 300MHz, 256 MB, 160 MB

Long summary description Norton Ghost 10 1 license(s) Backup / Recovery:

Norton Ghost 10. Type: Backup / Recovery, License quantity: 1 license(s), Language version: German. Minimum processor: 300MHz, Minimum RAM: 256 MB, Minimum storage drive space: 160 MB. Platform: PC

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.