location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Norton GoBack 4.0, NL 1 license(s) Backup / Recovery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Norton Check ‘Norton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Norton GoBack 4.0, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10283717-NL show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397011269720
Category:
Computer programs which make it easy to manage your computer, and help you work faster and more efficiently.
PC Utilities Software Check ‘Norton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Norton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24750
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 08:33:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Norton GoBack 4.0, NL 1 license(s) Backup / Recovery
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backup / Recovery
  • - 1 license(s)
  • - Software type: Box
  • - Language version: Dutch
Long product name Norton GoBack 4.0, NL 1 license(s) Backup / Recovery :
The long product name of Norton GoBack 4.0, NL 1 license(s) Backup / Recovery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Norton GoBack 4.0 NL CD W32
More>>>
Norton GoBack 4.0, NL 1 license(s) Backup / Recovery:
The official description of Norton GoBack 4.0, NL 1 license(s) Backup / Recovery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Norton GoBack™ 4.0 allows you to easily undo PC problems. Restore your PC to a healthy state by going back minutes, hours, or even days (depending on available disk space). Also use Norton GoBack to restore files that have been deleted or modified, and to try new software safely.


Key features:
SafeTry Mode lets you uninstall new software or undo actions with a single click.
Familiar, intuitive search bar makes it easy to find the files or folders you want to restore.
You can now drag and drop recovered files to their desired locations, and rescue multiple files simultaneously.
History buffer now holds up to 8 GB of data.
New user interface lets you quickly recover files, restore an entire disk drive, or activate SafeTry Mode.
Restores your disk drive to a previous healthy state after a system crash, failed software installation, user error, virus attack, or other problem.
Allows you to restore just the files or folders you need, or an entire drive.
AutoBack enables you to schedule regular rollbacks.
Virtual Drive displays a previous state of a disk drive.

Short summary description Norton GoBack 4.0, NL 1 license(s) Backup / Recovery:
This short summary of the Norton GoBack 4.0, NL 1 license(s) Backup / Recovery data-sheet is auto-generated and uses the product title and the first six key specs.

Norton GoBack 4.0, NL, Backup / Recovery, Box, 1 license(s), Dutch, 300MHz, 128 MB

Long summary description Norton GoBack 4.0, NL 1 license(s) Backup / Recovery:
This is an auto-generated long summary of Norton GoBack 4.0, NL 1 license(s) Backup / Recovery based on the first three specs of the first five spec groups.

Norton GoBack 4.0, NL. Type: Backup / Recovery, Software type: Box, License quantity: 1 license(s). Minimum processor: 300MHz, Minimum RAM: 128 MB, Minimum storage drive space: 200 MB. Media types supported: CD, Compatibility: PC. Platform: PC

License
Software type
Box
License quantity
1 license(s)
Language version
Dutch
Type *
Backup / Recovery
System requirements
Minimum processor
300MHz
Minimum RAM
128 MB
Minimum storage drive space
200 MB
System requirements
Compatible operating systems
Windows 98/Me/2000/XP
Minimum system requirements
Internet Explorer 5.5 DVD/CD
Features
Media types supported
CD
Compatibility
PC
Other features
Platform
PC
Mac compatibility
No
Brand Image Product code Product Stock Price from
Norton GoBack 4.0 1 license(s) Backup / Recovery Norton GoBack 4.0 1 license(s) Backup / Recovery
(show image)
10283662-IN Norton GoBack 4.0 0.00
(excl. VAT)
0 (incl. VAT)
Norton GoBack 4.0 1 license(s) Backup / Recovery Norton GoBack 4.0 1 license(s) Backup / Recovery
(show image)
10283693-FR Norton GoBack 4.0 0.00
(excl. VAT)
0 (incl. VAT)
Norton GoBack 4.0 Backup / Recovery Norton GoBack 4.0 Backup / Recovery
(show image)
10283702-GE Norton GoBack 4.0 0.00
(excl. VAT)
0 (incl. VAT)