Norton logo

Norton Partition Magic 8.0 R1 CD IN RET Local storage

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37737
Info modified on:
18 Jul 2023, 14:16:24
Short summary description Norton Partition Magic 8.0 R1 CD IN RET Local storage:

Norton Partition Magic 8.0 R1 CD IN RET, Local storage, Windows XP Home Edition/Professional: 233MHz or higher processor 128 MB of RAM Windows 2000..., Microsoft Windows 98, Microsoft Windows 98 Second Edition, Microsoft Windows 2000 Professional,..., CD-ROM, PC

Long summary description Norton Partition Magic 8.0 R1 CD IN RET Local storage:

Norton Partition Magic 8.0 R1 CD IN RET. Type: Local storage. Minimum system requirements: Windows XP Home Edition/Professional: 233MHz or higher processor 128 MB of RAM Windows 2000..., Compatible operating systems: Microsoft Windows 98, Microsoft Windows 98 Second Edition, Microsoft Windows 2000 Professional,.... Media types supported: CD-ROM, Platform: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.