location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Noreve 96201T67/F tablet case 25.9 cm (10.2") Folio Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Noreve Check ‘Noreve’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
96201T67/F
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
96201T67/F
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Noreve’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Noreve: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:22:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Noreve 96201T67/F tablet case 25.9 cm (10.2") Folio Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 25.9 cm (10.2") Blue
  • - Leather
  • - Stand mode Magnetic closure
  • - Crash proof, Dust resistant, Scratch resistant
More>>>
Short summary description Noreve 96201T67/F tablet case 25.9 cm (10.2") Folio Blue:
This short summary of the Noreve 96201T67/F tablet case 25.9 cm (10.2") Folio Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Noreve 96201T67/F, Folio, Google, Pixel C, 25.9 cm (10.2")

Long summary description Noreve 96201T67/F tablet case 25.9 cm (10.2") Folio Blue:
This is an auto-generated long summary of Noreve 96201T67/F tablet case 25.9 cm (10.2") Folio Blue based on the first three specs of the first five spec groups.

Noreve 96201T67/F. Case type: Folio, Brand compatibility: Google, Compatibility: Pixel C, Maximum screen size: 25.9 cm (10.2"), Number of stand modes: 3