Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 27914273 data-sheets &
29130 brands
– register (free)
TVs
Nokia 6500A4KDA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²
Nokia 6500A4KDA TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black 320 cd/m²
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
6500A4KDA
Product code:
6500A4KDA
GTIN (EAN/UPC):
9120106660074
Category:
TVs
Icecat Product ID:
87867947
Data-sheet quality:
created/standardized by Icecat
Product views:
66871
Info modified on:
22 Jul 2024, 10:02:45
EU Energy Label (78 KB)
The Story
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE