Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28216019 data-sheets &
29127 brands
– register (free)
TVs
Nokia 5800A4KDA TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black
Nokia 5800A4KDA TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
5800A4KDA
Product code:
5800A4KDA
GTIN (EAN/UPC):
9120106660098
Category:
TVs
Icecat Product ID:
87867964
Data-sheet quality:
created/standardized by Icecat
Product views:
36686
Info modified on:
19 Nov 2025, 06:55:37
EU Energy Label (77 KB)
EU data-sheet (43 KB)
The Story
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE