Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28097978 data-sheets &
29149 brands
– register (free)
TVs
Nokia 5500A 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Nokia 5500A 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Black
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
5500A
Product code:
5500A4KDA
GTIN (EAN/UPC):
9120106660029
Category:
TVs
Icecat Product ID:
87867936
Data-sheet quality:
created/standardized by Icecat
Product views:
33825
Info modified on:
06 Apr 2025, 08:56:56
Nokia 5500A4KDA user manual (1.6 MB)
EU Energy Label (78 KB)
The Story
Specs
Contact Details
Distributors
Reviews
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE