Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Battery
- - Lithium-Ion (Li-Ion)
- - 1650 mAh
Long product name Nokia BP-4L Battery
:
Lithium-Ion, 1650 mAh, 3.7 V
The long product name of Nokia BP-4L Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Lithium-Ion, 1650 mAh, 3.7 V
More>>>
Short summary description Nokia BP-4L Battery:
This short summary of the Nokia BP-4L Battery data-sheet is auto-generated and uses the product title and the first six key specs.
Nokia BP-4L, Battery, Lithium-Ion (Li-Ion), 1650 mAh, 3.7 V, Nokia 6650, 6760, E52, E55, E6-00, E61i, E63, E71, E72, E90, N810, N97, 1 pc(s)
Long summary description Nokia BP-4L Battery:
This is an auto-generated long summary of Nokia BP-4L Battery based on the first three specs of the first five spec groups.
Nokia BP-4L. Product type: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1650 mAh. Compatible products: Nokia 6650, 6760, E52, E55, E6-00, E61i, E63, E71, E72, E90, N810, N97, Number of batteries included: 1 pc(s)