Channel partners
Brand partners
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 28173682 data-sheets &
29163 brands
– register (free)
TVs
Nokia 2400A TV 61 cm (24") HD Smart TV Wi-Fi Black 220 cd/m²
Nokia 2400A TV 61 cm (24") HD Smart TV Wi-Fi Black 220 cd/m²
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
2400A
Product code:
2400A
GTIN (EAN/UPC):
9120106660111
Category:
TVs
Icecat Product ID:
92300654
Data-sheet quality:
created/standardized by Icecat
Product views:
14861
Info modified on:
19 Nov 2025, 06:55:42
EU data-sheet (43 KB)
Nokia 2400A user manual (1.6 MB)
Installation Guide (1.3 MB)
EU Energy Label (84 KB)
The Story
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE