Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 26375855 data-sheets &
28842 brands
– register (free)
Smartphones
Nokia 700 8.13 cm (3.2") Single SIM Symbian OS 3G 0.5 GB 2 GB 1080 mAh Grey
Nokia 700 8.13 cm (3.2") Single SIM Symbian OS 3G 0.5 GB 2 GB 1080 mAh Grey
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Nokia
Product name:
700
Product code:
002X3Z3
GTIN (EAN/UPC):
6438158366190
Category:
Smartphones
Icecat Product ID:
12472658
Data-sheet quality:
created/standardized by Icecat
Product views:
8260
Info modified on:
27 Feb 2024, 13:48:29
Specs
Recommended products
Contact Details
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE