location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo 2401729 planning board Day

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2401729
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2401729 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252397728
Category:
Big board, usually a white board placed on a wall, where week/month/yearly plans can be written, erased and re-written.
Planning Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Nobo 2401729 planning board Day:
This short summary of the Nobo 2401729 planning board Day data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo 2401729, 110 g, 50 mm, 645 mm, 50 mm, 158 g, Blue, Grey, White

Long summary description Nobo 2401729 planning board Day:
This is an auto-generated long summary of Nobo 2401729 planning board Day based on the first three specs of the first five spec groups.

Nobo 2401729. Weight: 110 g, Package width: 50 mm, Package height: 645 mm. Product colour: Blue, Grey, White

Brand Image Product code Product Stock Price from
Nobo

Nobo 2401721 planning board Year
(show image)
2401721 2401721 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401728 planning board Year
(show image)
2401728 2401728 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401730 planning board Year
(show image)
2401730 2401730 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401727 planning board Year
(show image)
2401727 2401727 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401726 planning board Year
(show image)
2401726 2401726 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401724 planning board Year
(show image)
2401724 2401724 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401723 planning board Year
(show image)
2401723 2401723 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401722 planning board Year
(show image)
2401722 2401722 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Performance Plus Calendar Planning Board
(show image)
1902238 Performance Plus Calendar Planning Board 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo T-CARD PLANNING KITS INTERIOR
(show image)
3084700 T-CARD PLANNING KITS INTERIOR 0.00
(excl. VAT)
0 (incl. VAT)