location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nobo 2401726 planning board Year

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nobo Check ‘Nobo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2401726
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2401726 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028252397605
Category:
Big board, usually a white board placed on a wall, where week/month/yearly plans can be written, erased and re-written.
Planning Boards Check ‘Nobo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nobo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12943
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Nobo 2401726 planning board Year:
This short summary of the Nobo 2401726 planning board Year data-sheet is auto-generated and uses the product title and the first six key specs.

Nobo 2401726, 455 mm, 6 mm, 685 mm, 859 g, Blue, Grey, Violet, White

Long summary description Nobo 2401726 planning board Year:
This is an auto-generated long summary of Nobo 2401726 planning board Year based on the first three specs of the first five spec groups.

Nobo 2401726. Package width: 455 mm, Package height: 6 mm, Package depth: 685 mm. Product colour: Blue, Grey, Violet, White

Brand Image Product code Product Stock Price from
Nobo

Nobo 2401721 planning board Year
(show image)
2401721 2401721 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401728 planning board Year
(show image)
2401728 2401728 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401730 planning board Year
(show image)
2401730 2401730 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401729 planning board Day
(show image)
2401729 2401729 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401727 planning board Year
(show image)
2401727 2401727 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401724 planning board Year
(show image)
2401724 2401724 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401723 planning board Year
(show image)
2401723 2401723 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo 2401722 planning board Year
(show image)
2401722 2401722 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo Performance Plus Calendar Planning Board
(show image)
1902238 Performance Plus Calendar Planning Board 0.00
(excl. VAT)
0 (incl. VAT)
Nobo

Nobo T-CARD PLANNING KITS INTERIOR
(show image)
3084700 T-CARD PLANNING KITS INTERIOR 0.00
(excl. VAT)
0 (incl. VAT)