nJoy logo

nJoy Nexo 850 power supply unit 850 W 20+4 pin ATX ATX Black, Orange

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1225
Info modified on:
22 Jan 2025, 22:18:09
Short summary description nJoy Nexo 850 power supply unit 850 W 20+4 pin ATX ATX Black, Orange:

nJoy Nexo 850, 850 W, 230 V, 47 - 63 Hz, Active, 90 W, 849.6 W

Long summary description nJoy Nexo 850 power supply unit 850 W 20+4 pin ATX ATX Black, Orange:

nJoy Nexo 850. Total power: 850 W, AC input voltage: 230 V, AC input frequency: 47 - 63 Hz. Motherboard power connector: 20+4 pin ATX, Motherboard power cable length: 40 cm, SATA power cable length: 400 mm. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Gold. Product colour: Black, Orange, Cooling type: Active, Fan diameter: 14 cm. Cables included: CPU, PCIe, Peripheral (Molex), SATA

The Story
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.