Nintendo Wii Family Edition, Wii, White, 512 MB, SD, DVD, 802.11b, 802.11g
Nintendo Wii Family Edition. Platform: Wii, Product colour: White, Internal memory: 512 MB. Compatible memory cards: SD, Optical drive type: DVD. Wi-Fi standards: 802.11b, 802.11g. Width: 157 mm, Depth: 215.4 mm, Height: 44 mm. Game controllers included: Nunchuk, Games included: Wii Sports, Wii Party