Nintendo logo

Nintendo New 2DS XL portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Orange, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67833
Info modified on:
14 Mar 2024, 18:37:57
Short summary description Nintendo New 2DS XL portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Orange, White:

Nintendo New 2DS XL, New Nintendo 2DS XL, Orange, White, D-pad, LCD, 12.4 cm (4.88"), 400 x 240 pixels

Long summary description Nintendo New 2DS XL portable game console 12.4 cm (4.88") Touchscreen Wi-Fi Orange, White:

Nintendo New 2DS XL. Platform: New Nintendo 2DS XL. Product colour: Orange, White, Gaming control function buttons: D-pad. Display: LCD, Display diagonal: 12.4 cm (4.88"), Display resolution: 400 x 240 pixels. Compatible memory cards: MicroSDHC, Included memory card size: 4 GB. Headphone connectivity: 3.5 mm

Video
Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.