Nintendo logo

Nintendo Wii U Mario + Luigi Premium Pack 32GB Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14580
Info modified on:
17 May 2018, 16:47:29
Short summary description Nintendo Wii U Mario + Luigi Premium Pack 32GB Black:

Nintendo Wii U Mario + Luigi Premium Pack 32GB, Wii U, Black, IBM PowerPC, AMD Radeon, 32 GB, 1080i, 1080p, 480i, 480p, 720p

Long summary description Nintendo Wii U Mario + Luigi Premium Pack 32GB Black:

Nintendo Wii U Mario + Luigi Premium Pack 32GB. Platform: Wii U, Product colour: Black, Processor model: IBM PowerPC. Internal storage capacity: 32 GB. Supported video modes: 1080i, 1080p, 480i, 480p, 720p. Display diagonal: 15.8 cm (6.2"). Width: 268 mm, Depth: 172 mm, Height: 46 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.