Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dead or Alive: Dimensions
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2220640
Category
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
video games
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 18 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15505
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 18-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 11 Jan 2018 12:03:51
The date of the most recent change of this product data-sheet in Icecat.
Long product name Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game :
The short editorial description of Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game

Dead or Alive: Dimensions, Nintendo 3DS, Fighting
More>>>
Short summary description Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game:
This short summary of the Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game data-sheet is auto-generated and uses the product title and the first six key specs.
Nintendo Dead or Alive: Dimensions, Nintendo 3DS, Fighting, T (Teen)
Long summary description Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game :

Nintendo Dead or Alive: Dimensions. Platform: Nintendo 3DS, Genre: Fighting, ESRB rating: T (Teen), Developer: Team Ninja

This is an auto-generated long summary of Nintendo Dead or Alive: Dimensions Nintendo 3DS German video game based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 35 expert reviews for Nintendo Dead or Alive: Dimensions and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
83%
Source Review comments Score
impulsegamer.com
Updated:
2012-01-25
I'm really digging the 3DS at the moment. As this new console has more grunt than its predecessor plus the inclusion of glasses-free 3D, Nintendo really created something unique in terms of portable gaming. I'm also impressed that fighting games are n...
91%
darkzero.co.uk
Updated:
2012-01-25
Published June 1st 2011. Written by Gloria Preston. Dead or Alive is back, and it’s about time if you ask me. Team Ninja has jumped ship again, this time to Nintendo, and are providing some much needed support to their shiny new handheld. They’ve reall...
90%
gamesradar.com
Updated:
2012-01-25
Dead or Alive has always been the gaudy savant of the fighting game genre. Flashier and less technical than Street Fighter, but not as absurd or button-mashy as Soul Calibur, it's easy to pick up and hard to put down. Unfortunately, thanks to some less...
Good Levels and fighters from every game, Easy to join online matches, The absolutely gorgeous graphics...
Bad Terrain damage can be too substantial, Diagonal inputs on the circle pad, Tapacombo works online?!...
90%
nzgamer.com
Updated:
2012-01-25
Dead or Alive: Dimensions marks a few 'firsts' for the series. It's the fighting series' handheld debut. It's also the first time a Nintendo platform has been Team Ninja's platform of choice. More importantly, it's the first fighting rendition since se...
90%
nowgamer.com
Updated:
2012-01-25
Between headache-inducing bandwagon stowaways, sloppy ports of ageing games and forgettable series cul-de-sacs, Nintendo’s new handheld really hasn’t gotten off to a great start.It wouldn't be Dead Or Alive without big, jiggly boobies. Heh, boobies...I...
Bottom line It’s not the most technical or the deepest fighter you’ll ever play, but you’ll struggle to find something so skilfully designed to complement its platform in any genre. 8.8/10Print this pageComments (0)Share this pageNoticed something wrong? Report er...
88%
gameplanet.co.nz
Updated:
2012-01-25
Team Ninja's first attempt at a Nintendo Dead or Alive release hasn't been without controversy. But underneath the somewhat perverted presentation beats the heart of a genuinely well conceived fighting title...
Good Graphics, controls, use of the touch-pad and multiplayer are all well executed.
Bad The Showcase mode is strange and unnecessary, many of the characters feel generic.
80%
yetanotherreviewsite.co.uk
Updated:
2012-01-25
Flicking through my 'Lazy Critic's Dictionary of Games', the definition of Street Fighter is 'Over the top free flowing fighting'. Mortal Kombat's stand-alone description is 'Gore showered, stumplicious furious combat'. Soul Calibur's is a bizarre mi...
Good Great fighting system for both standard buttons and touch screen, Loads of unlockables, Fun StreetPass feature...
Bad Poor 3D effects graphics, terrible frame-rate online, 'Chronicle' modes' narrative is a dull journey at best...
70%
techsmart.co.za
Updated:
2014-03-21
As far as handheld fighters are concerned, Nintendo's 3DS isn't exactly swarming with choice, with Super Street Fighter IV 3D being the only real contender to talk about. That has now changed however thanks to the release of Dead or Alive Dimensions, a...
Bottom line Dead or Alive Dimensions is a welcome addition to the Nintendo 3DS's rapidly growing library of games, and makes for an enjoyable and fast-paced fighting title. Fans of arcade fighters will immediately be drawn to the game's slick movements and tight c...
0%
Show all
Brand Image Product code Product Stock Price from
Nintendo

Nintendo Style Savvy Nintendo DS video game
(show image)
0045496740481 Style Savvy  — 
Nintendo

Nintendo Professor Layton and Pandora's Box Nintendo DS video game
(show image)
0045496740399 Professor Layton and Pandora's Box  — 
Nintendo

Nintendo Kirby Super Star Ultra, DS Nintendo DS video game
(show image)
0045496468866 Kirby Super Star Ultra, DS  — 
Nintendo

Nintendo Naruto: Ninja Council 3 Nintendo DS video game
(show image)
0045496468996 Naruto: Ninja Council 3  — 
Country Distributor
Deutschland 2 distributor(s)