location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nintendo Check ‘Nintendo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nintendogs + Cats: Toy Poodle & New Friends
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2220281
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0045496520281 show
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Nintendo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nintendo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Nintendo 3DS
  • - Game genre: Simulation
  • - Developer: Nintendo EAD
  • - ESRB rating: E (Everyone)
Long product name Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS :
The long product name of Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Nintendogs + Cats: Toy Poodle & New Friends, Nintendo 3DS, Simulation
More>>>
Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS:
The official description of Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The adorable puppies of Nintendogs come to life in the palm of your hand on the Nintendo 3DS system with even cuter and more expressive puppies -- and kittens! The interaction between puppy and player also goes beyond the screens to draw players in like never before.

- Nintendogs uses the built-in camera and facial-recognition technology to enable puppies to react to your real-life movements, mimicking your head tilts and jumping up to lick you as you lean in.
- The 3-D visuals and the deep interaction offered by the touch screen, microphone and camera of the Nintendo 3DS system make for a deeper emotional connection to your puppies, giving players even greater joy from an already heartwarming experience.
- Everything that made the original Nintendogs great also returns, with multiple breeds to choose from, accessories for your puppies to wear and the ability to let your puppy train and compete in different challenges and activities.
- The game also introduces cats to the series for the first time.

Short summary description Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS:
This short summary of the Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS data-sheet is auto-generated and uses the product title and the first six key specs.

Nintendo Nintendogs + Cats: Toy Poodle & New Friends, Nintendo 3DS, E (Everyone)

Long summary description Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS:
This is an auto-generated long summary of Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS based on the first three specs of the first five spec groups.

Nintendo Nintendogs + Cats: Toy Poodle & New Friends. Platform: Nintendo 3DS, ESRB rating: E (Everyone), Developer: Nintendo EAD

Features
Platform *
Nintendo 3DS
Game genre *
Simulation
Features
Developer *
Nintendo EAD
ESRB rating *
E (Everyone)
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 05:44:17
Uk has collected 2 expert reviews for Nintendo Nintendogs + Cats: Toy Poodle & New Friends Nintendo 3DS and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
gamespot.com
Updated:
2012-01-25 05:44:17
Owning a pet can be a joyous experience, but it's also a serious responsibility. No game can substitute for the real deal, but the lovable animals in Nintendogs + Cats convey about as much of the delight of owning a pet as you can reasonably expect, an...
Good The puppies and kittens are incredibly charming, Caring for and training a dog is a joy, Encounters with other dog owners make walks pleasant, Makes good use of the StreetPass and pedometer.
Bad Limited to entering each competition only twice per day, Takes some time to earn the money to buy a cat, Not much to do with cats, Sense of exploration has been removed from walks.
Bottom line They may not win best in show, but the adorable animals of Nintendogs + Cats are sure to win your heart...
75%
gear.ign.com
Updated:
2012-01-25 05:44:17
Nintendogs is one of the most successful video games of all time, and was a major selling point for the Nintendo DS launch. So it makes sense that Nintendo brought the franchise back for the 3DS. If the thought of pulling out your old copy of Nintendog...
Bottom line If your kids missed the first Nintendogs (and that was over five years ago, so there are likely many new gamers who did), then Nintendogs + Cats is a suitably adorable little pet sim to have for the game's launch, that they're likely to love. There's s...
70%