Nintendo logo

Nintendo New 3DS XL portable game console 12.4 cm (4.88") Touchscreen Wi-Fi White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42352
Info modified on:
30 Oct 2023, 08:32:27
Short summary description Nintendo New 3DS XL portable game console 12.4 cm (4.88") Touchscreen Wi-Fi White:

Nintendo New 3DS XL, New Nintendo 3DS XL, White, Analogue / Digital, Back button, D-pad, Home button, Menu button, Power button, Select button, Start button, LCD, 12.4 cm (4.88")

Long summary description Nintendo New 3DS XL portable game console 12.4 cm (4.88") Touchscreen Wi-Fi White:

Nintendo New 3DS XL. Platform: New Nintendo 3DS XL. Product colour: White, Gaming control technology: Analogue / Digital, Gaming control function buttons: Back button, D-pad, Home button, Menu button, Power button, Select button, Start button. Display: LCD, Display diagonal: 12.4 cm (4.88"), Display resolution: 800 x 240 pixels. Compatible memory cards: MicroSD (TransFlash). Frequency band: 2.4 GHz, Wi-Fi standards: 802.11b, 802.11g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.